C&K Components Toggle Switches ET07MD1AVBE

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN11854-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN11854-ND
Toggle Switches CKN11854-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ET07MD1AVBE
Switches - Toggle Switches ET07MD1AVBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC2839 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC2839
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC2839
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ET Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ET Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
ET07MD1AVBE
Toggle Switches ET07MD1AVBE
Toggle Switches Toggle SPDT On-Off-Mom

Toggle Switches Toggle SPDT On-Off-Mom

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN11854-ND ET07MD1AVBE 82AC2839 ET07MD1AVBE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details