C&K Components Toggle Switches - T101LH9AVQE T101LH9AVQE

Description
Manufacturer: C&K Components Win Source Part Number: 935871-T101LH9AVQE Series: T Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch SPDT Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Family Name: T101 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 935871-T101LH9AVQE Series: T Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch SPDT Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Family Name: T101 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - T101LH9AVQE - 935871-T101LH9AVQE - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - T101LH9AVQE
935871-T101LH9AVQE
Toggle Switches - T101LH9AVQE 935871-T101LH9AVQE
Manufacturer: C&K Components Win Source Part Number: 935871-T101LH9AVQE Series: T Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch SPDT Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Family Name: T101 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065

Manufacturer: C&K Components
Win Source Part Number: 935871-T101LH9AVQE
Series: T
Operating Temperature Range: -30°C ~ 85°C
Features: Toggle Switch SPDT Through Hole, Right Angle, Vertical
Package: Tray
Mounting: Through Hole, Right Angle, Vertical
Family Name: T101
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T101LH9AVQE
Toggle Switches T101LH9AVQE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Switches - Toggle Switches T101LH9AVQE
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 935871-T101LH9AVQE T101LH9AVQE T101LH9AVQE
Product Name Toggle Switches - T101LH9AVQE Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Current Rating 3 amps 3 amps
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 450-1470-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers