Toggle Switch SPST Panel Mount
Toggle Switches SEALED TOGGLE
TOGGLE SWITCH, SPST, 25A, 24VDC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; Switch RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11540-ND | PT102SZQ | 59AC7186 | PT102SZQ |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 25A, 24Vdc, Panel; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |