C&K Components Switches - Toggle Switches E301SD1CBE

Description
Win Source Part Number: 994431-E301SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: 3PDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1526,E301SD1CBE-N D,2266-E301SD1CBE,*E 301SD1CBE Base Product Number: E301
Request a Quote Datasheet
Description
Win Source Part Number: 994431-E301SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: 3PDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1526,E301SD1CBE-N D,2266-E301SD1CBE,*E 301SD1CBE Base Product Number: E301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 994431-E301SD1CBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
994431-E301SD1CBE
Switches - Toggle Switches 994431-E301SD1CBE
Win Source Part Number: 994431-E301SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: 3PDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1526,E301SD1CBE-N D,2266-E301SD1CBE,*E 301SD1CBE Base Product Number: E301

Win Source Part Number: 994431-E301SD1CBE
Category: Switches>Toggle Switches
Series: E
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 40
Circuit: 3PDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 12.70mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1526,E301SD1CBE-ND,2266-E301SD1CBE,*E301SD1CBE
Base Product Number: E301

Buy Now Datasheet
Toggle Switches - CKN1526-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1526-ND
Toggle Switches CKN1526-ND
Toggle Switch 3PDT Through Hole

Toggle Switch 3PDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
E301SD1CBE
Switches - Toggle Switches E301SD1CBE
SWITCH TOGGLE 3PDT 0.4VA 20V

SWITCH TOGGLE 3PDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
E301SD1CBE
Toggle Switches E301SD1CBE
Toggle Switches ON None ON 3PDT 20VAC 20VDC 0.4W

Toggle Switches ON None ON 3PDT 20VAC 20VDC 0.4W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 994431-E301SD1CBE CKN1526-ND E301SD1CBE E301SD1CBE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications 3PDT 3PDT 3PDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT441A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details