C&K Components Toggle Switches ET01MD1V3BE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1072-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1072-ND
Toggle Switches CKN1072-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Switches - Toggle Switches ET01MD1V3BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
ET01MD1V3BE
Toggle Switches ET01MD1V3BE
Toggle Switches ON-ON SPDT PC BKT

Toggle Switches ON-ON SPDT PC BKT

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 34AH9464 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
34AH9464
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 34AH9464
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ET Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ET Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1072-ND ET01MD1V3BE ET01MD1V3BE 34AH9464
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details