Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 0.4VA 20V
SEALED SUBMINIATURE TOGGLE SWITCH
Toggle Switches Toggle DPDT PCB ON-ON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN10648-ND | ET21MD1CBE | 34AH9647 | ET21MD1CBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Sealed Subminiature Toggle Switch C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |