C&K Components Switches - Rocker Switches SW11A06NB02

Description
Win Source Part Number: 1316129-SW11A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: SW11A06
Request a Quote Datasheet
Description
Win Source Part Number: 1316129-SW11A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: SW11A06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1316129-SW11A06NB02 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1316129-SW11A06NB02
Switches - Rocker Switches 1316129-SW11A06NB02
Win Source Part Number: 1316129-SW11A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: SW11A06

Win Source Part Number: 1316129-SW11A06NB02
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Mechanical Life: 10,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: Dot
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: SW11A06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1316129-SW11A06NB02
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A11KP-AA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle Switches - 2-1825138-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
6 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details