C&K Components Switches - Rocker Switches SW11A06NA02

Description
Win Source Part Number: 1233238-SW11A06NA02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0001,SW-11A06N-A 02,-SW-11A06N-A02 Base Product Number: SW11A06
Request a Quote Datasheet
Description
Win Source Part Number: 1233238-SW11A06NA02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0001,SW-11A06N-A 02,-SW-11A06N-A02 Base Product Number: SW11A06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233238-SW11A06NA02 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233238-SW11A06NA02
Switches - Rocker Switches 1233238-SW11A06NA02
Win Source Part Number: 1233238-SW11A06NA02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0001,SW-11A06N-A 02,-SW-11A06N-A02 Base Product Number: SW11A06

Win Source Part Number: 1233238-SW11A06NA02
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 320
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Mechanical Life: 10,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: HASW0001,SW-11A06N-A02,-SW-11A06N-A02
Base Product Number: SW11A06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233238-SW11A06NA02
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
View Details
Light Switches - 1752888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A29AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers