Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-ON SPDT RA PC
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
Toggle Switch, ET Series, SPDT, On-On, Through Hole, 20 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1534115 | CKN1073-ND | ET01MD1ABE | ET01MD1ABE | ET01MD1ABE | 34AH9450 | 96K9613 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Toggle Switch, Et Series, Spdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-(on) | On-On | ON - NONE - ON | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through hole | Straight PC Pins | PC Pin | PC Pin | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |