TOGGLE SWITCH, DPDT, 10A, 28VDC, PANEL; Switch Operation:On-Off-(On
Toggle Switches DP, On-Off-Mom Screw Terminal
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | PT207SSQ | 99AC9487 | PT207SSQ |
| Product Name | Switches - Toggle Switches | Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Switch Function | Momentary | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | |
| Momentary Contact Switch Function | On-Off-Mom |