C&K Components Toggle Switches PT105SQQ

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN11543-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN11543-ND
Toggle Switches CKN11543-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 25A, 24Vdc, Panel; Switch Operation C&k Components - 59AC7189 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 25A, 24Vdc, Panel; Switch Operation C&k Components
59AC7189
Toggle Switch, Spdt, 25A, 24Vdc, Panel; Switch Operation C&k Components 59AC7189
TOGGLE SWITCH, SPDT, 25A, 24VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 25A, 24VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
PT105SQQ
Switches - Toggle Switches PT105SQQ
SWITCH PT105S TOGGLE

SWITCH PT105S TOGGLE

Supplier's Site
Toggle Switches - PT105SQQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT105SQQ
Toggle Switches PT105SQQ
Toggle Switches SEALED TOGGLE

Toggle Switches SEALED TOGGLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN11543-ND 59AC7189 PT105SQQ PT105SQQ
Product Name Toggle Switches Toggle Switch, Spdt, 25A, 24Vdc, Panel; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 1791274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details