Toggle Switch SPST Through Hole
SWITCH TOGGLE SPST 0.4VA 20V
TOGGLE SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-None-O
Toggle Switches OFF None ON SPST 20VAC 20VDC 0.4W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9868-ND | ET02MD1CBE | 34AH9504 | ET02MD1CBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Double Throw; SPDT |