Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE SWITCH, SPDT, 20VAC/20VDC; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN10968-ND | ET01SD1AVBE | 34AH9481 | ET01SD1AVBE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20Vac/20Vdc; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |