Toggle Switch SPST Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPST 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | GT12MAVBE-ND | GT12MAVBE | GT12MAVBE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |