C&K Components Switches - Rocker Switches SW26A10ND13

Description
Win Source Part Number: 1233243-SW26A10ND13 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 250 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.00mm x 13.00mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O I Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0022,SW-26A10N-D 13 Base Product Number: SW26A10
Request a Quote Datasheet
Description
Win Source Part Number: 1233243-SW26A10ND13 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 250 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.00mm x 13.00mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O I Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0022,SW-26A10N-D 13 Base Product Number: SW26A10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233243-SW26A10ND13 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233243-SW26A10ND13
Switches - Rocker Switches 1233243-SW26A10ND13
Win Source Part Number: 1233243-SW26A10ND13 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 250 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.00mm x 13.00mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Mechanical Life: 50,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O I Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0022,SW-26A10N-D 13 Base Product Number: SW26A10

Win Source Part Number: 1233243-SW26A10ND13
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 250 V
Standard Package: 200
Panel Cutout Dimensions: Rectangular - 19.00mm x 13.00mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O I
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: HASW0022,SW-26A10N-D13
Base Product Number: SW26A10

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
SW26A10ND13
Switches - Rocker Switches SW26A10ND13
SWITCH ROCKER DPST 16A 250V

SWITCH ROCKER DPST 16A 250V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233243-SW26A10ND13 SW26A10ND13
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A29KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details