C&K Components Switches - Toggle Switches PT105SZQ

Description
Win Source Part Number: 1231246-PT105SZQ Category: Switches>Toggle Switches Series: PT Termination Style: Solder Lug Features: Sealed Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PT105SZQ.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-PT105SZQ,CKN115 45,*PT105SZQ Base Product Number: PT105S
Request a Quote Datasheet
Description
Win Source Part Number: 1231246-PT105SZQ Category: Switches>Toggle Switches Series: PT Termination Style: Solder Lug Features: Sealed Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PT105SZQ.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-PT105SZQ,CKN115 45,*PT105SZQ Base Product Number: PT105S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1231246-PT105SZQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1231246-PT105SZQ
Switches - Toggle Switches 1231246-PT105SZQ
Win Source Part Number: 1231246-PT105SZQ Category: Switches>Toggle Switches Series: PT Termination Style: Solder Lug Features: Sealed Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PT105SZQ.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-PT105SZQ,CKN115 45,*PT105SZQ Base Product Number: PT105S

Win Source Part Number: 1231246-PT105SZQ
Category: Switches>Toggle Switches
Series: PT
Termination Style: Solder Lug
Features: Sealed
Package: Tray
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Actuator Material: Stainless Steel
Voltage Rating - AC: 277 V
Voltage Rating - DC: 28 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 12.40mm Dia
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 17.20mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PT105SZQ.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-PT105SZQ,CKN11545,*PT105SZQ
Base Product Number: PT105S

Buy Now Datasheet
Toggle Switches - CKN11545-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN11545-ND
Toggle Switches CKN11545-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - PT105SZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT105SZQ
Toggle Switches PT105SZQ
Toggle Switches SEALED TOGGLE

Toggle Switches SEALED TOGGLE

Buy Now Datasheet
Switches - Toggle Switches - PT105SZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
PT105SZQ
Switches - Toggle Switches PT105SZQ
SWITCH PT105S TOGGLE

SWITCH PT105S TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1231246-PT105SZQ CKN11545-ND PT105SZQ PT105SZQ
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details