Toggle Switch 3PDT Through Hole, Right Angle
Toggle Switches 3PDT ON-ON R/A PC
TOGGLE SWITCH, 3PDT, 5A, 28V, TH ROHS COMPLIANT: YES
SWITCH TOGGLE 3PDT 5A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1525-ND | E301MD1AGE | 68AH9954 | E301MD1AGE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, 3Pdt, 5A, 28V, Th Rohs Compliant C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 3PDT | 3PDT |