Toggle Switch SPDT Panel Mount
Win Source Part Number: 1375967-PT101SZQ
Category: Switches - Toggle Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PT
Package: Tray
Product Status: Active
Features: Sealed
Base Product Number: PT101S
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 15A (AC/DC)
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 277 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.40mm Dia
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Stainless Steel
Actuator Length: 17.20mm
Bushing Thread: 15/32-32
Toggle Switches SEALED TOGGLE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11537-ND | 1375967-PT101SZQ | PT101SZQ | PT101SZQ |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |