Toggle Switch DPDT Panel Mount
TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-On;
Toggle Switches DP, On-Off-On Quick Connect
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN12194-ND | 99AC9482 | PT203SQQ | PT203SQQ |
| Product Name | Toggle Switches | Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |