C&K Components Switches - Rocker Switches SW12A06NB02

Description
Win Source Part Number: 1233241-SW12A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0006,SW-12A06N-B 02,-SW-12A06N-B02 Base Product Number: SW12A06
Request a Quote Datasheet
Description
Win Source Part Number: 1233241-SW12A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0006,SW-12A06N-B 02,-SW-12A06N-B02 Base Product Number: SW12A06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233241-SW12A06NB02 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233241-SW12A06NB02
Switches - Rocker Switches 1233241-SW12A06NB02
Win Source Part Number: 1233241-SW12A06NB02 Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 200 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Red Actuator Marking: Dot Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: HASW0006,SW-12A06N-B 02,-SW-12A06N-B02 Base Product Number: SW12A06

Win Source Part Number: 1233241-SW12A06NB02
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 200
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: Dot
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: HASW0006,SW-12A06N-B02,-SW-12A06N-B02
Base Product Number: SW12A06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233241-SW12A06NB02
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1444558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A12AB1-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details