Toggle Switch SPST Surface Mount
Toggle Switch SPST Surface Mount
Toggle Switch SPST Surface Mount
TOGGLE SWITCH, SPST, 0.4VA, 20V, SMD; Switch Operation:Off-None-O
Toggle Switches TOGGLE SWITCH
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-GT12MSCBETRCT-ND | 35AH0537 | GT12MSCBETR |
| Product Name | Toggle Switches | Toggle Switch, Spst, 0.4Va, 20V, Smd; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | ||
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO |