Toggle Switches ON None ON SPDT 3A 120VAC 28VDC 0.4W
SWITCH TOGGLE SPDT 3A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | ET01MD1AQE | ET01MD1AQE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Current Rating | 3 amps | 3 amps |
| Toggle Actuator | Standard Round |