C & K ET01MD1AVBE Toggle Switch
Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE SW, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-ON SPDT R/A PCB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2312664 | CKN1385-ND | 34AH9454 | ET01MD1AVBE | ET01MD1AVBE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Sw, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | Three Position Momentary (Center NEUTRAL) | On-On | ON - NONE - ON | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through hole | Straight PC Pins | PC Pin | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS |