C&K Components Switches - Rocker Switches SW-13A65N-A01 BK

Description
Win Source Part Number: 1233236-SW-13A65N-A0 1 BK Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SW-13A65N-A01 BK,-SW-13A65N-A01 BK,SW13A65NA01BK,-SW -13A65N-A01BK,-SW-13 A65N-A01 BK,CKN10378,SW-13A65 N-A01BK,HASW0017 Base Product Number: SW13A65
Request a Quote Datasheet
Description
Win Source Part Number: 1233236-SW-13A65N-A0 1 BK Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SW-13A65N-A01 BK,-SW-13A65N-A01 BK,SW13A65NA01BK,-SW -13A65N-A01BK,-SW-13 A65N-A01 BK,CKN10378,SW-13A65 N-A01BK,HASW0017 Base Product Number: SW13A65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233236-SW-13A65N-A01 BK - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233236-SW-13A65N-A01 BK
Switches - Rocker Switches 1233236-SW-13A65N-A01 BK
Win Source Part Number: 1233236-SW-13A65N-A0 1 BK Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SW-13A65N-A01 BK,-SW-13A65N-A01 BK,SW13A65NA01BK,-SW -13A65N-A01BK,-SW-13 A65N-A01 BK,CKN10378,SW-13A65 N-A01BK,HASW0017 Base Product Number: SW13A65

Win Source Part Number: 1233236-SW-13A65N-A01 BK
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 300
Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SW-13A65N-A01 BK,-SW-13A65N-A01 BK,SW13A65NA01BK,-SW-13A65N-A01BK,-SW-13A65N-A01 BK,CKN10378,SW-13A65N-A01BK,HASW0017
Base Product Number: SW13A65

Buy Now Datasheet
Rocker Switches - CKN10378-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10378-ND
Rocker Switches CKN10378-ND
Rocker Switch SPDT 6.5A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 6.5A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker C&k Components - 35AH7048 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
35AH7048
Rocker C&k Components 35AH7048
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1233236-SW-13A65N-A01 BK CKN10378-ND 35AH7048
Product Name Switches - Rocker Switches Rocker Switches Rocker C&k Components
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A22J2P - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details