C&K Components Toggle Switches PT202SQQ

Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN12191-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN12191-ND
Toggle Switches CKN12191-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Toggle Switches - PT202SQQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT202SQQ
Toggle Switches PT202SQQ
Toggle Switches DP, On-None-Off Quick Connect

Toggle Switches DP, On-None-Off Quick Connect

Buy Now Datasheet
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components - 99AC9479 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components
99AC9479
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components 99AC9479
TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-None-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
PT202SQQ
Switches - Toggle Switches PT202SQQ
SWITCH PT202S TOGGLE

SWITCH PT202S TOGGLE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN12191-ND PT202SQQ 99AC9479 PT202SQQ
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details