Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE SWITCH, SPDT, 20VAC/20VDC; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | ET05M3D1AVBE-ND | 34AH9580 | ET05M3D1AVBE | ET05M3D1AVBE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 20Vac/20Vdc; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |