Toggle Switch SPDT Panel Mount
Toggle Switches SEALED TOGGLE
TOGGLE SWITCH, SPDT, 25A, 24VDC, PANEL; Switch Operation:(On)-Off-(
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11544-ND | PT105SSQ | 59AC7190 | PT105SSQ |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 25A, 24Vdc, Panel; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |