C&K Components Switches - Toggle Switches PT208SSQ

Description
Win Source Part Number: 988952-PT208SSQ Category: Switches>Toggle Switches Series: PT Termination Style: Screw Terminal Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12204,2266-PT208S SQ Base Product Number: PT208S
Request a Quote Datasheet
Description
Win Source Part Number: 988952-PT208SSQ Category: Switches>Toggle Switches Series: PT Termination Style: Screw Terminal Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12204,2266-PT208S SQ Base Product Number: PT208S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 988952-PT208SSQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
988952-PT208SSQ
Switches - Toggle Switches 988952-PT208SSQ
Win Source Part Number: 988952-PT208SSQ Category: Switches>Toggle Switches Series: PT Termination Style: Screw Terminal Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12204,2266-PT208S SQ Base Product Number: PT208S

Win Source Part Number: 988952-PT208SSQ
Category: Switches>Toggle Switches
Series: PT
Termination Style: Screw Terminal
Package: Tray
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Actuator Material: Stainless Steel
Voltage Rating - AC: 277 V
Voltage Rating - DC: 28 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 12.40mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 17.20mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN12204,2266-PT208SSQ
Base Product Number: PT208S

Buy Now Datasheet
Toggle Switches - PT208SSQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT208SSQ
Toggle Switches PT208SSQ
Toggle Switches DP, On-None-Mom Screw Terminal

Toggle Switches DP, On-None-Mom Screw Terminal

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
PT208SSQ
Switches - Toggle Switches PT208SSQ
SWITCH PT208S TOGGLE

SWITCH PT208S TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components - 99AC9488 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components
99AC9488
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components 99AC9488
TOGGLE SWITCH, DPDT, 10A, 28VDC, PANEL; Switch Operation:On-None-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 10A, 28VDC, PANEL; Switch Operation:On-None-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 988952-PT208SSQ PT208SSQ PT208SSQ 99AC9488
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances RoHS RoHS
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details