C&K Components Toggle Switches GT12MCBE

Description
Toggle Switch SPST Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN10027-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN10027-ND
Toggle Switches CKN10027-ND
Toggle Switch SPST Through Hole

Toggle Switch SPST Through Hole

Buy Now Datasheet
Switches - Toggle Switches - GT12MCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
GT12MCBE
Switches - Toggle Switches GT12MCBE
SWITCH TOGGLE SPST 0.4VA 20V

SWITCH TOGGLE SPST 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 35AH0535 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
35AH0535
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 35AH0535
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:GT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:Off-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:GT Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Switch, Toggle, Spst, 20V; Switch Operation C&k Components - 39M9962 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20V; Switch Operation C&k Components
39M9962
Switch, Toggle, Spst, 20V; Switch Operation C&k Components 39M9962
SWITCH, TOGGLE, SPST, 20V; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20V; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
GT12MCBE
Toggle Switches GT12MCBE
Toggle Switches SPST OFF-ON PCB

Toggle Switches SPST OFF-ON PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN10027-ND GT12MCBE 35AH0535 39M9962 GT12MCBE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switch, Toggle, Spst, 20V; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details