C&K Components Switches - Rocker Switches SW13A65NA01AK

Description
Win Source Part Number: 1233237-SW13A65NA01A K Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Almond Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-13A65N-A01AK,-SW- 13A65N-A01 AK,-SW-13A65N-A01AK, -SW-13A65N-A01 AK,SW-13A65N-A01 AK,HASW0015 Base Product Number: SW13A65
Request a Quote Datasheet
Description
Win Source Part Number: 1233237-SW13A65NA01A K Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Almond Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-13A65N-A01AK,-SW- 13A65N-A01 AK,-SW-13A65N-A01AK, -SW-13A65N-A01 AK,SW-13A65N-A01 AK,HASW0015 Base Product Number: SW13A65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233237-SW13A65NA01AK - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233237-SW13A65NA01AK
Switches - Rocker Switches 1233237-SW13A65NA01AK
Win Source Part Number: 1233237-SW13A65NA01A K Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 300 Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Color - Actuator/Cap: Almond Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-13A65N-A01AK,-SW- 13A65N-A01 AK,-SW-13A65N-A01AK, -SW-13A65N-A01 AK,SW-13A65N-A01 AK,HASW0015 Base Product Number: SW13A65

Win Source Part Number: 1233237-SW13A65NA01AK
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 300
Panel Cutout Dimensions: Rectangular - 28.30mm x 14.20mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Color - Actuator/Cap: Almond
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SW-13A65N-A01AK,-SW-13A65N-A01 AK,-SW-13A65N-A01AK,-SW-13A65N-A01 AK,SW-13A65N-A01 AK,HASW0015
Base Product Number: SW13A65

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
SW13A65NA01AK
Switches - Rocker Switches SW13A65NA01AK
SWITCH ROCKER SPDT 6.5A 125V

SWITCH ROCKER SPDT 6.5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233237-SW13A65NA01AK SW13A65NA01AK
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers