C&K Components Toggle Switches PT205SQQ

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN12197-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN12197-ND
Toggle Switches CKN12197-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - PT205SQQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT205SQQ
Toggle Switches PT205SQQ
Toggle Switches DP, Mom-Off-Mom Quick Connect

Toggle Switches DP, Mom-Off-Mom Quick Connect

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
PT205SQQ
Switches - Toggle Switches PT205SQQ
SWITCH PT205S TOGGLE

SWITCH PT205S TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components - 99AC9484 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components
99AC9484
Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components 99AC9484
TOGGLE SWITCH, DPDT, 10A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 10A, 28VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN12197-ND PT205SQQ PT205SQQ 99AC9484
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 10A, 28Vdc, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details