C&K Components Switches - Toggle Switches GT12MSABE

Description
SWITCH TOGGLE SPST 0.4VA 20V
Datasheet
Description
SWITCH TOGGLE SPST 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - GT12MSABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
GT12MSABE
Switches - Toggle Switches GT12MSABE
SWITCH TOGGLE SPST 0.4VA 20V

SWITCH TOGGLE SPST 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
GT12MSABE
Toggle Switches GT12MSABE
Toggle Switches Sw Gt12 Ultramini Tog

Toggle Switches Sw Gt12 Ultramini Tog

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components - 35AH0536 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components
35AH0536
Toggle Switch, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components 35AH0536
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SMD; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:GT Series; Switch Mounting:Surface Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, SMD; Switch Operation:Off-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:GT Series; Switch Mounting:Surface Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number GT12MSABE GT12MSABE 35AH0536
Product Name Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details