Toggle Switch SPDT Through Hole
Win Source Part Number: 1020910-ET01MD1CBE
Category: Switches>Toggle Switches
Series: ET
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.10mm
Electrical Life: 60,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1530,2266-ET01MD1
Base Product Number: ET01
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SW, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
Toggle Switches ON-ON SPDT PCB
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1530-ND | 1020910-ET01MD1CBE | ET01MD1CBE | 34AH9458 | ET01MD1CBE | ET01MD1CBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Sw, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |