The C&K Components Toggle Switch (part number 35AH0531) is a sealed ultraminiature SPDT switch designed for surface mount applications. It has a contact rating of 0.4 VA at a maximum voltage of 20 V AC or DC. The switch is constructed from high-temperature materials that are UL 94V-0 rated, ensuring durability and reliability in various environments. It features a mechanical and electrical life of 40,000 make-and-break cycles at full load, with a typical contact resistance below 50 mΩ at 2-4 V DC and 100 mA. The operating temperature range is from -30°C to 85°C, making it suitable for a wide range of applications. The switch is RoHS compliant and is packaged in anti-static tape and reel for ease of handling and integration into electronic assemblies. Typical applications include hand-held telecommunications and small instrumentation.
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SMD; Switch Operation:On-None-On
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | GT11MSCBE | 35AH0531 |
| Product Name | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Gull Wing |