C&K Components Switches - Rocker Switches SW11A06NA03AP

Description
Win Source Part Number: 1233239-SW11A06NA03A P Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-11A06N-A03AP,HASW 0002,-SW-11A06N-A03A P,SW-11A06N-A03 AP,-SW-11A06N-A03 AP,-SW-11A06N-A03 AP Base Product Number: SW11A06
Request a Quote Datasheet
Description
Win Source Part Number: 1233239-SW11A06NA03A P Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-11A06N-A03AP,HASW 0002,-SW-11A06N-A03A P,SW-11A06N-A03 AP,-SW-11A06N-A03 AP,-SW-11A06N-A03 AP Base Product Number: SW11A06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233239-SW11A06NA03AP - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233239-SW11A06NA03AP
Switches - Rocker Switches 1233239-SW11A06NA03AP
Win Source Part Number: 1233239-SW11A06NA03A P Category: Switches>Rocker Switches Series: SW, COMAX Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 320 Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Mechanical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SW-11A06N-A03AP,HASW 0002,-SW-11A06N-A03A P,SW-11A06N-A03 AP,-SW-11A06N-A03 AP,-SW-11A06N-A03 AP Base Product Number: SW11A06

Win Source Part Number: 1233239-SW11A06NA03AP
Category: Switches>Rocker Switches
Series: SW, COMAX
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 320
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Mechanical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SW-11A06N-A03AP,HASW0002,-SW-11A06N-A03AP,SW-11A06N-A03 AP,-SW-11A06N-A03 AP,-SW-11A06N-A03 AP
Base Product Number: SW11A06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233239-SW11A06NA03AP
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1752890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details