Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W
TOGGLE SWITCH, SPDT, 20VAC/20VDC; Switch Operation:On-None-On
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9469CT-ND | 1534114 | ET01M3D1SAPE | ET01M3D1SAPE | 34AH9475 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20Vac/20Vdc; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |