TE Connectivity Applicators 2837912-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM  [.055 INCH ] Insulation Diameter Range : .75 - 1 MM  [.03 - .039 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM  [.055 INCH ] Insulation Diameter Range : .75 - 1 MM  [.03 - .039 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2837912-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2837912-2
Applicators 2837912-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.4 MM  [.055 INCH ] Insulation Diameter Range : .75 - 1 MM  [.03 - .039 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.4 MM  [.055 INCH ]
  • Insulation Diameter Range : .75 - 1 MM  [.03 - .039 INCH ]
  • Wire Crimp Width : 1.07 MM  [.042 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2837912-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2837912-2-ND
Crimpers, Applicators, Presses 2132-2837912-2-ND
OCEAN-2.0-APPLICATOR -S-042F055F

OCEAN-2.0-APPLICATOR-S-042F055F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2837912-2 2132-2837912-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633468-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762943-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details