TE Connectivity Applicators 2837950-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.47 - 1.96 MM  [.058 - .077 INCH ] Wire Crimp Width : 1.7 MM  [.067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.47 - 1.96 MM  [.058 - .077 INCH ] Wire Crimp Width : 1.7 MM  [.067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2837950-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2837950-1
Applicators 2837950-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.47 - 1.96 MM  [.058 - .077 INCH ] Wire Crimp Width : 1.7 MM  [.067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.78 MM  [.07 INCH ]
  • Insulation Diameter Range : 1.47 - 1.96 MM  [.058 - .077 INCH ]
  • Wire Crimp Width : 1.7 MM  [.067 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2837950-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2837950-1-ND
Crimpers, Applicators, Presses 2132-2837950-1-ND
OCEAN-2.0-APPLICATOR -S-068F070O

OCEAN-2.0-APPLICATOR-S-068F070O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2837950-1 2132-2837950-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1633773-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details