Petersen Products Co. Datasheets for Inflatable Seals

Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
Inflatable Seals: Learn more

Page: 1 2
Product Name Notes
By-Pass 1" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 3.6" (92mm) Dia. Max 8" (200mm) Eye Bolt Size 0.24" (6mm) Infl. Press. Required 36 psi (2.5 bar) Length...
By-Pass 1" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 12" (305mm) Eye Bolt Size 0.32" (8mm) Infl. Press. Required 36 psi (2.48 bar) Length...
By-Pass 1" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 6" (152mm) Infl. Press.
By-Pass 1" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 8" (203mm) Infl. Press.
By-Pass 1/2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 2.7" (69mm) Dia. Max 6" (152mm) Eye Bolt Size 0.24 Infl. Press. Required 36 psi (2.48 bar) Length Deflated...
By-Pass 1/2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 2.8" (71mm) Dia. Max 4" (102mm) Infl. Press.
By-Pass 1/2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 3.3" (85mm) Dia. Max 4" (102mm) Infl. Press.
By-Pass 1/2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 3.3" (85mm) Dia. Max 6" (152mm) Infl. Press.
By-Pass 1/2" FNPT Country of Origin SLOVENIA Dia. Deflated 2.8" (71mm) Dia. Max 3" (76mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 3.3" (85mm) Material, Body Molded...
By-Pass 1/8" FNPT Country of Origin SLOVENIA Dia. Deflated 1.8" (46mm) Dia. Max 2" (51mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 3.1" (80mm) Material, Body Molded...
By-Pass 2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 10.7" (272mm) Dia. Max 21" (525mm) Eye Bolt Size 0.32" (8mm) Infl. Press. Required 36 psi (2.5 bar) Length...
By-Pass 2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 12.7" (322mm) Dia. Max 24" (600mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 36 psi (2.5 bar) Length...
By-Pass 2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 13.5" (342mm) Dia. Max 30" (750mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 36 psi (2.5 bar) Length...
By-Pass 2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 7.6" (192mm) Dia. Max 16" (400mm) Eye Bolt Size 0.32" (8mm) Infl. Press. Required 36 psi (2.5 bar) Length...
By-Pass 2" FNPT Both Ends Dia. Deflated 18.6" (472mm) Dia. Max 40" (1000mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 22 psi (1.5 bar) Length Deflated 45" (1150mm) Length,...
By-Pass 2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 10.8" (274mm) Dia. Max 12" (305mm) Infl. Press.
By-Pass 2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 6.9" (175mm) Dia. Max 8" (203mm) Infl. Press.
By-Pass 2" FNPT Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 8.6" (218mm) Dia. Max 10" (254mm) Infl. Press.
By-Pass 2" MNPT One End Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 12" (300mm) Eye Bolt Size 0.32" (8mm) Infl. Press. Required 22 psi (1.51 bar) Length...
By-Pass 4" FNPT Both Ends Dia. Deflated 22.6" (574mm) Dia. Max 48" (1200mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 22 psi (1.51 bar) Length Deflated 57" (1450mm) Length,...
By-Pass 4" FNPT Both Ends Dia. Deflated 23.5" (600mm) Dia. Max 60" (1500mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 15 psi (1 bar) Length Deflated 91" (2300mm) Length,...
By-Pass 4" MNPT One End Country of Origin SLOVENIA Dia. Deflated 12.7" (322mm) Dia. Max 24" (600mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 22 psi (1.51 bar) Length...
By-Pass 6" MNPT One End Country of Origin SLOVENIA Dia. Deflated 12.7" (322mm) Dia. Max 24" (600mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 22 psi (1.51 bar) Length...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 1.8" (46mm) Dia. Max 3" (76mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 10.7" (272mm) Dia. Max 21" (533mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 10.8" (274mm) Dia. Max 12" (305mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 12.7" (323mm) Dia. Max 24" (610mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 13.5" (343mm) Dia. Max 30" (762mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 18.6" (472mm) Dia. Max 40" (1016mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 2.7" (68mm) Dia. Max 6" (152mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 2.8" (71mm) Dia. Max 4" (102mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 22.6" (574mm) Dia. Max 48" (1219mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 23.6" (599mm) Dia. Max 60" (1524mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 3.3" (84mm) Dia. Max 4" (102mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 3.3" (85mm) Dia. Max 6" (152mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 3.6" (91mm) Dia. Max 8" (203mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 5.6" (142mm) Dia. Max 12" (305mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 6" (152mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 5.6" (142mm) Dia. Max 8" (203mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 6.9" (175mm) Dia. Max 8" (203mm) Infl. Press. Required...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 7.6" (193mm) Dia. Max 16" (406mm) Eye Bolt Size...
By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin SLOVENIA Dia. Deflated 8.6" (218mm) Dia. Max 10" (254mm) Infl. Press. Required...
By-Pass None Country of Origin SLOVENIA Dia. Deflated 0.8" (20.3mm) Dia. Max 1.3" (33mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 2.6" (65mm) Material, Body Molded NR/BR...
By-Pass None Country of Origin SLOVENIA Dia. Deflated 1.3" (33mm) Dia. Max 1.6" (41mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 2.8" (70mm) Material, Body Molded NR/BR...
By-Pass None Country of Origin Slovenia Dia. Deflated 1.4" (36mm) Dia. Max 2.8" (71mm) Eye Bolt Size 0.24" (6.1mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 6.3"...
By-Pass None Country of Origin SLOVENIA Dia. Deflated 1.8" (46mm) Dia. Max 2" (51mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 2.8" (72mm) Material, Body Molded NR/BR...
By-Pass None Country of Origin SLOVENIA Dia. Deflated 2.8" (71mm) Dia. Max 3" (76mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 3.3" (85mm) Material, Body Molded NR/BR...
By-Pass None Dia. Max 4.06" (103mm) Dia. Min 3.8" (97mm) Lngth, Overall 2.5" (64mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 4"...
By-Pass None Dia. Max 6.08" (154mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.75" (95mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 6"...
By-Pass None Dia. Max 8.03" (204mm) Dia. Min 7.7" (196mm) Lngth, Overall 3.75" (95mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 8"...
Country of Origin USA Description 1" OD Inf. Ram, 2"x150 Lb. Pkg Seal Bundle Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 4" (102mm) Material Carbon Steel...
Country of Origin USA Description 1" OD Inf. Ram, 2"x150 Lb. Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 2" (51mm) Material Carbon Steel Port,...
Country of Origin USA Description 1" OD Inf. Ram, 3"x150 Lb. Pkg Seal, Eyes Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 3" (76mm) Material Carbon Steel...
Country of Origin USA Description 1" OD Inf. Ram, 6"x150 Lb. Pkg Seal Bundle Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 6" (152mm) Material Carbon Steel...
Country of Origin USA Description 1.875" OD Inf. Ram, 10"x150 Lb. Pkg Seal Diameter, Inflation Ram 1.875" (48mm) Flange Class 150 Lb Flange Size 10" (254mm) Material Carbon Steel Port,...
Country of Origin USA Description 1.875" OD Inf. Ram, 12"x150 Lb. Pkg Seal Diameter, Inflation Ram 1.875" (48mm) Flange Class 150 Lb Flange Size 12" (305mm) Material Carbon Steel Port,...
Country of Origin USA Description 2.5" OD Inf. Ram, 14"x150 Lb. Pkg Seal Diameter, Inflation Ram 2.5" (64mm) Flange Class 150 Lb Flange Size 14" (356mm) Material Carbon Steel Port,...
Country of Origin USA Description 2.5" OD Inf. Ram, 16"x150 Lb. Pkg Seal Diameter, Inflation Ram 2.5" (64mm) Flange Class 150 Lb Flange Size 16" (406mm) Material Carbon Steel Port,...
Country of Origin USA Description 2.5" OD Inf. Ram, 18"x150 Lb. Pkg Seal Diameter, Inflation Ram 2.5" (64mm) Flange Class 150 Lb Flange Size 18" (457mm) Material Carbon Steel Port,...
Country of Origin USA Dia. Deflated 1" (25.4mm) Dia. Inflated 3" (76.2mm) Dia. Max 3" (76.2mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 1" (25mm) Dia. Hot Tap Hole, Min 1" (25mm) Dia. Max 2" (51mm) Length Deflated 7.5" (191mm) Fabric Material, Body Polyester Outer Ply, Nitrile...
Country of Origin USA Dia. Deflated 1" (25mm) Dia. Hot Tap Hole, Min 1" (25mm) Dia. Max 3" (76mm) Inflation Hose Length Standard 2' (609.6mm) length hose Length Deflated 6.75"...
Country of Origin USA Dia. Deflated 1" (25mm) Dia. Inflated 4" (102mm) Dia. Max 4" (102mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 1.25" (32mm) Dia. Hot Tap Hole, Min 1.25" (32mm) Dia. Max 4" (102mm) Inflation Hose Length Standard 2' (609.6mm) length hose Length Deflated 8.5"...
Country of Origin USA Dia. Deflated 1.25" (32mm) Dia. Inflated 6" (152mm) Dia. Max 6" (152mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 1.5" (38mm) Dia. Hot Tap Hole, Min 1.5" (38mm) Dia. Max 6" (152mm) Inflation Hose Length Standard 2' (609.6mm) length hose Length Deflated 11.5"...
Country of Origin USA Dia. Deflated 2" (51mm) Dia. Hot Tap Hole, Min 2" (51mm) Dia. Max 10" (254mm) Inflation Hose Length Standard 2' (610mm) length hose Length Deflated 17.25"...
Country of Origin USA Dia. Deflated 2" (51mm) Dia. Hot Tap Hole, Min 2" (51mm) Dia. Max 8" (203mm) Inflation Hose Length Standard 2' (610mm) length hose Length Deflated 14.5"...
Country of Origin USA Dia. Deflated 2" (51mm) Dia. Inflated 10" (254mm) Dia. Max 10" (254mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 2" (51mm) Dia. Inflated 8" (203mm) Dia. Max 8" (203mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Hot Tap Hole, Min 2.5" (64mm) Dia. Max 12" (305mm) Inflation Hose Length Standard 2' (610mm) length hose Length Deflated 22.25"...
Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Hot Tap Hole, Min 2.5" (64mm) Dia. Max 14" (356mm) Inflation Hose Length Standard 2' (610mm) length hose Length Deflated 22.5"...
Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Inflated 12" (305mm) Dia. Max 12" (305mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 3" (76mm) Dia. Hot Tap Hole, Min 3" (76mm) Dia. Max 16" (406mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 28"...
Country of Origin USA Dia. Deflated 3" (76mm) Dia. Hot Tap Hole, Min 3" (76mm) Dia. Max 18" (457mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 31.5"...
Country of Origin USA Dia. Deflated 3" (76mm) Dia. Inflated 16" (406mm) Dia. Max 16" (406mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 4" (102mm) Dia. Hot Tap Hole, Min 4" (102mm) Dia. Max 20" (508mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 32.75"...
Country of Origin USA Dia. Deflated 4" (102mm) Dia. Hot Tap Hole, Min 4" (102mm) Dia. Max 24" (610mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 39.75"...
Country of Origin USA Dia. Deflated 4" (102mm) Dia. Inflated 20" (508mm) Dia. Max 20" (508mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 4" (102mm) Dia. Inflated 24" (610mm) Dia. Max 24" (610mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon...
Country of Origin USA Dia. Deflated 5" (127mm) Dia. Hot Tap Hole, Min 5" (127mm) Dia. Max 30" (762mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 52.5"...
Country of Origin USA Dia. Deflated 5" (127mm) Dia. Hot Tap Hole, Min 5" (127mm) Dia. Max 36" (914mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated (mm)...
Country of Origin USA Dia. Deflated 6" (152mm) Dia. Hot Tap Hole, Min 6" (152mm) Dia. Max 42" (1067mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 68"...
Description 3.5" OD Inf. Ram, 18"x150 Lb. Pkg Seal Sage Subcategory Number W2666
Description 3.5" OD Inf. Ram, 24"x150 Lb. Pkg Seal Sage Subcategory Number W2666
Description 4.5" OD Inf. Ram, 30"x150 Lb. Pkg Seal Sage Subcategory Number W2666
Description 6.0" OD Inf. Ram, 30" x 150 Lb. Pkg Seal Sage Subcategory Number W2666
Description 6.0" OD Inf. Ram, 36" x 150 Lb. Pkg Seal Sage Subcategory Number W2666
Description 6.0" OD Inf. Ram, 42" x 150 Lb. Pkg Seal Sage Subcategory Number W2666

<< Prev