By-Pass 2" MNPT One End
Country of Origin SLOVENIA
Dia. Deflated 5.6" (142mm)
Dia. Max 12" (300mm)
Eye Bolt Size 0.32" (8mm)
Infl. Press. Required 22 psi (1.51 bar)
Length Deflated 21" (540mm)
Length, Cylinder Contact 21" (540mm)
Material, Body Molded Kevlar Reinforced Rubber
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See Second Back Pressure Chart
Sage Subcategory Number W1361
Shipping Wt. 16 Lbs (7.26 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-012-8207 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf. , 6"-12" Dia, 2" Bypass |