Country of Origin USA
Description 1" OD Inf. Ram, 3"x150 Lb. Pkg Seal, Eyes
Diameter, Inflation Ram 1" (25mm)
Flange Class 150 Lb
Flange Size 3" (76mm)
Material Carbon Steel
Port, Bleed Off Size & Type 1/4" Ball Valve
Port, Press. Monitoring Type 1/4" QD Coupling
Sage Subcategory Number W2666
Shipping Wt. 13 Lbs (5.90 Kg)
Style Flange
Thickness 0.94" (23.9mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 931-1210-032 |
| Product Name | Packing Seal, Petestop®, 1" Od Infl Ram, 3" X 150 Lb, Eyes |