By-Pass None
Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page
Country of Origin Slovenia
Dia. Deflated 23.6" (599mm)
Dia. Max 60" (1524mm)
Eye Bolt Size 0.39" (9.9mm)
Infl. Press. Required 15 psi (1.03 bar)
Length, Cylinder Contact 91" (2300mm)
Material, Body Molded NR/BR Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Nominal Size 30"-60" (750mm-1500mm)
Port, Inflation 1/4" Male QD
Press. Pipeline Max ** See Back Pressure Chart
Sage Subcategory Number W137
Shipping Wt. 165 Lbs (74.84 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 137-060 |
| Product Name | Pipe Plug, Inflatable, Municipal Test Style, 30"-60" Dia |