By-Pass None
Dia. Max 4.06" (103mm)
Dia. Min 3.8" (97mm)
Lngth, Overall 2.5" (64mm)
Material, Body Glass Reinforced ABS
Material, Hardware Galvanized Steel
Material, Seal Natural Rubber
Nominal Pipe 4" (102mm)
Pipeline Max PSI 17.3 psi (1.19 bar)
Pressure Pipeline Max Head 40 ft (12.19 m)
Sage Subcategory Number W1439
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe
Temperature Max. Service F 125 F (51.66 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 143-9040 |
| Product Name | Pipe Plug, Mech, Reinforced Abs, Wing Nut, 4" Dia |