By-Pass 4" FNPT Both Ends
Dia. Deflated 22.6" (574mm)
Dia. Max 48" (1200mm)
Eye Bolt Size 0.39" (10mm)
Infl. Press. Required 22 psi (1.51 bar)
Length Deflated 57" (1450mm)
Length, Cylinder Contact 57" (1450mm)
Material, Body Molded Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See First Back Pressure Chart
Sage Subcategory Number W136
Shipping Wt. 122 Lbs (55.5 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-048-84 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf., 24"-48" Dia, 4" Bypass |