Country of Origin USA
Dia. Deflated 1" (25.4mm)
Dia. Inflated 3" (76.2mm)
Dia. Max 3" (76.2mm)
Material, Body Polyester Outer Ply, Nitrile Bladder
Material, Metal Components Aluminum and Plated Carbon Steel
Pressure Pipeline Max Head 0.75 ft (0.23 m)
Pressure, Inflation Max 10 psi (0.68 bar)
Sage Subcategory Number W154
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 150 F (65.55 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 154-003-R |
| Product Name | Pipe Plug Replacement, Infl, Low Pressure Gas, 3" Dia |