Country of Origin USA
Dia. Deflated 4" (102mm)
Dia. Hot Tap Hole, Min 4" (102mm)
Dia. Max 24" (610mm)
Inflation Hose Length Standard 3' (914mm) length hose
Length Deflated 39.75" (1010mm) Fabric
Material, Body Polyester Outer Ply, Nitrile Bladder
Material, Metal Components Aluminum and Plated Carbon Steel
Port, Inflation Schrader Tire Valve
Pressure Pipeline Max Head 0.5 ft (0.15 m)
Pressure, Inflation Max 3 psi (0.21 bar)
Sage Subcategory Number W154
Shipping Wt. 13 Lb (5.90 Kg)
Temperature Max. Service F 150 F (65.55 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 154-024-G |
| Product Name | Pipe Plug, Inflatable, Low Pressure Gas, 24" Dia |