By-Pass 4" MNPT One End
Country of Origin SLOVENIA
Dia. Deflated 12.7" (322mm)
Dia. Max 24" (600mm)
Eye Bolt Size 0.39" (10mm)
Infl. Press. Required 22 psi (1.51 bar)
Length Deflated 33" (830mm)
Length, Cylinder Contact 33" (830mm)
Material, Body Molded Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See Second Back Pressure Chart
Sage Subcategory Number W1361
Shipping Wt. 59 Lbs (26.76 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-024-84 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf., 14"-24" Dia, 4" Bypass |