By-Pass None
Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page
Country of Origin SLOVENIA
Dia. Deflated 5.6" (142mm)
Dia. Max 6" (152mm)
Infl. Press. Required 36 psi (2.48 bar)
Length, Cylinder Contact 7.5" (190mm)
Material, Body Molded NR/BR Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 6" (150mm)
Port, Inflation Schrader Tire Valve, Molded In
Press. Pipeline Max ** See Back Pressure Chart
Sage Subcategory Number W1362
Shipping Wt. 3 Lbs (1.36 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 137-006 |
| Product Name | Pipe Plug, Inflatable, Plumber Test Style, 5.6" - 6" Dia |