Country of Origin USA
Dia. Deflated 1.25" (32mm)
Dia. Hot Tap Hole, Min 1.25" (32mm)
Dia. Max 4" (102mm)
Inflation Hose Length Standard 2' (609.6mm) length hose
Length Deflated 8.5" (216mm) Fabric
Material, Body Polyester Outer Ply, Nitrile Bladder
Material, Metal Components Aluminum and Plated Carbon Steel
Port, Inflation Schrader Tire Valve
Pressure Pipeline Max Head 1 ft (0.30 m)
Pressure, Inflation Max 15 psi (1.03 bar)
Sage Subcategory Number W154
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 150 F (65.55 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 154-004-G |
| Product Name | Pipe Plug, Inflatable, Low Pressure Gas, 4" Dia |