By-Pass 2" FNPT Both Ends
Dia. Deflated 18.6" (472mm)
Dia. Max 40" (1000mm)
Eye Bolt Size 0.39" (10mm)
Infl. Press. Required 22 psi (1.5 bar)
Length Deflated 45" (1150mm)
Length, Cylinder Contact 45" (1150mm)
Material, Body Molded Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See First Back Pressure Chart
Sage Subcategory Number W136
Shipping Wt. 72 Lbs (32.5 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-040-82 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf., 20"-40" Dia, 2" Bypass |